Vishay Intertechnology, Inc. Metal Film Resistors - CMF502M2000GLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF502M2000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502M2000GLBF
Metal Film Resistors - CMF502M2000GLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF502M2000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M2000GLBF-ND
Through Hole Resistors CMF502M2000GLBF-ND
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.2M 2% T-0 B14 Vishay - 67P6227 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.2M 2% T-0 B14 Vishay
67P6227
Cmf-50 2.2M 2% T-0 B14 Vishay 67P6227
CMF-50 2.2M 2% T-0 B14

CMF-50 2.2M 2% T-0 B14

Supplier's Site
Through Hole Resistors - CMF502M2000GLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF502M2000GLBF
Through Hole Resistors CMF502M2000GLBF
RES 2.2M OHM 1/4W 2% AXIAL

RES 2.2M OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF502M2000GLBF CMF502M2000GLBF-ND 67P6227 CMF502M2000GLBF
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 2.2M 2% T-0 B14 Vishay Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers