Vishay Intertechnology, Inc. Metal Film Resistors - CMF502M0000JLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF502M0000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502M0000JLBF
Metal Film Resistors - CMF502M0000JLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF502M0000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M0000JLBF-ND
Through Hole Resistors CMF502M0000JLBF-ND
2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF502M0000JLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF502M0000JLBF
Through Hole Resistors CMF502M0000JLBF
RES 2M OHM 1/4W 5% AXIAL

RES 2M OHM 1/4W 5% AXIAL

Supplier's Site Datasheet
Cmf-50 2M 5% T-0 B14 Vishay - 67P6225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2M 5% T-0 B14 Vishay
67P6225
Cmf-50 2M 5% T-0 B14 Vishay 67P6225
CMF-50 2M 5% T-0 B14

CMF-50 2M 5% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF502M0000JLBF CMF502M0000JLBF-ND CMF502M0000JLBF 67P6225
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Cmf-50 2M 5% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details