Vishay Intertechnology, Inc. RES 2M OHM 1/4W 1% AXIAL CMF502M0000FLEK

Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/4W 1% AXIAL - CMF502M0000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/4W 1% AXIAL
CMF502M0000FLEK
RES 2M OHM 1/4W 1% AXIAL CMF502M0000FLEK
RES 2Mohm 1/4W 1% AXIAL

RES 2Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502M0000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M0000FLEK-ND
Through Hole Resistors CMF502M0000FLEK-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 47M1123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
47M1123
Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 47M1123
Resistor,Metal Film,2MOhms,200WV,1+ /-% Tol,-150,150ppm-TC

Resistor,Metal Film,2MOhms,200WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502M0000FLEK CMF502M0000FLEK-ND 47M1123
Product Name RES 2M OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details