Vishay Intertechnology, Inc. Through Hole Resistors CMF502M0000FLEB

Description
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502M0000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M0000FLEB-ND
Through Hole Resistors CMF502M0000FLEB-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF502M0000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502M0000FLEB
Metal Film Resistors - CMF502M0000FLEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 47M1121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
47M1121
Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 47M1121
Resistor,Metal Film,2MOhms,200WV,1+ /-% Tol,-150,150ppm-TC

Resistor,Metal Film,2MOhms,200WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502M0000FLEB-ND CMF502M0000FLEB 47M1121
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2Mohms,200Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details