Vishay Intertechnology, Inc. RES 2.87K OHM 1/4W 1% AXIAL CMF502K8700FKR6

Description
RES 2.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/4W 1% AXIAL - CMF502K8700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/4W 1% AXIAL
CMF502K8700FKR6
RES 2.87K OHM 1/4W 1% AXIAL CMF502K8700FKR6
RES 2.87Kohm 1/4W 1% AXIAL

RES 2.87Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K8700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K8700FKR6-ND
Through Hole Resistors CMF502K8700FKR6-ND
2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.87K 1% T-1 Re6 Vishay - 67P6217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.87K 1% T-1 Re6 Vishay
67P6217
Cmf-50 2.87K 1% T-1 Re6 Vishay 67P6217
CMF-50 2.87K 1% T-1 RE6

CMF-50 2.87K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K8700FKR6 CMF502K8700FKR6-ND 67P6217
Product Name RES 2.87K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.87K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers