Vishay Intertechnology, Inc. Through Hole Resistors CMF502K8000FHEK

Description
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K8000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K8000FHEK-ND
Through Hole Resistors CMF502K8000FHEK-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8K OHM 1/4W 1% AXIAL - CMF502K8000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W 1% AXIAL
CMF502K8000FHEK
RES 2.8K OHM 1/4W 1% AXIAL CMF502K8000FHEK
RES 2.8Kohm 1/4W 1% AXIAL

RES 2.8Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 2.8K 1% T-2 Ek E3 Vishay - 67P6211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.8K 1% T-2 Ek E3 Vishay
67P6211
Cmf-50 2.8K 1% T-2 Ek E3 Vishay 67P6211
CMF-50 2.8K 1% T-2 EK e3

CMF-50 2.8K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K8000FHEK-ND CMF502K8000FHEK 67P6211
Product Name Through Hole Resistors RES 2.8K OHM 1/4W 1% AXIAL Cmf-50 2.8K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details