Vishay Intertechnology, Inc. Through Hole Resistors CMF502K8000DHEB

Description
2.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K8000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K8000DHEB-ND
Through Hole Resistors CMF502K8000DHEB-ND
2.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8K OHM 1/4W .5% AXIAL - CMF502K8000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W .5% AXIAL
CMF502K8000DHEB
RES 2.8K OHM 1/4W .5% AXIAL CMF502K8000DHEB
RES 2.8Kohm 1/4W .5% AXIAL

RES 2.8Kohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 2.8K .5% T-2 Eb E3 Vishay - 67P6208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.8K .5% T-2 Eb E3 Vishay
67P6208
Cmf-50 2.8K .5% T-2 Eb E3 Vishay 67P6208
CMF-50 2.8K .5% T-2 EB e3

CMF-50 2.8K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K8000DHEB-ND CMF502K8000DHEB 67P6208
Product Name Through Hole Resistors RES 2.8K OHM 1/4W .5% AXIAL Cmf-50 2.8K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details