Vishay Intertechnology, Inc. RES 2.8K OHM 1/4W .1% AXIAL CMF502K8000BEEA

Description
RES 2.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/4W .1% AXIAL - CMF502K8000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W .1% AXIAL
CMF502K8000BEEA
RES 2.8K OHM 1/4W .1% AXIAL CMF502K8000BEEA
RES 2.8Kohm 1/4W .1% AXIAL

RES 2.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K8000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K8000BEEA-ND
Through Hole Resistors CMF502K8000BEEA-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502K8000BEEA CMF502K8000BEEA-ND
Product Name RES 2.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details