Vishay Intertechnology, Inc. RES 2.74K OHM 1/4W 1% AXIAL CMF502K7400FHRE

Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/4W 1% AXIAL - CMF502K7400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% AXIAL
CMF502K7400FHRE
RES 2.74K OHM 1/4W 1% AXIAL CMF502K7400FHRE
RES 2.74Kohm 1/4W 1% AXIAL

RES 2.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K7400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K7400FHRE-ND
Through Hole Resistors CMF502K7400FHRE-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.74K 1% T-2 R36 Vishay - 67P6199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.74K 1% T-2 R36 Vishay
67P6199
Cmf-50 2.74K 1% T-2 R36 Vishay 67P6199
CMF-50 2.74K 1% T-2 R36

CMF-50 2.74K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K7400FHRE CMF502K7400FHRE-ND 67P6199
Product Name RES 2.74K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.74K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details