Vishay Precision Group Through Hole Resistors CMF502K7400FHEB

Description
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.74KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.74KQFTR-ND
Through Hole Resistors CMF2.74KQFTR-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.74KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.74KQFCT-ND
Through Hole Resistors CMF2.74KQFCT-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF502K7400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K7400FHEB
Metal Film Resistors - CMF502K7400FHEB
Metal Film Resistors - Through Hole 1/8watt 2.47Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 2.47Kohms 1%

Supplier's Site
4W 200V Resistor - 53-CMF502K7400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF502K7400FHEB
4W 200V Resistor 53-CMF502K7400FHEB
2.74kR 1% Axial Metal Film Resistor, 1/4W, 200V Product overview: CMF502K7400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K7400FHEB can be used for catalog matching and distributor lookup.

2.74kR 1% Axial Metal Film Resistor, 1/4W, 200V Product overview: CMF502K7400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K7400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay - 67P6197 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay
67P6197
Metal Film Resistor, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay 67P6197
METAL FILM RESISTOR, 2.74 KOHM, 250 MW, 1%; Resistance:2.74kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.74 KOHM, 250 MW, 1%; Resistance:2.74kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay
83R8068
Resistor, Metal Film, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay 83R8068
RESISTOR, METAL FILM, 2.74 KOHM, 250 MW, 1%; Resistance:2.74kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.74 KOHM, 250 MW, 1%; Resistance:2.74kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF2.74KQFTR-ND CMF502K7400FHEB 53-CMF502K7400FHEB 67P6197
Product Name Through Hole Resistors Metal Film Resistors - 4W 200V Resistor Metal Film Resistor, 2.74 Kohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details