Vishay Intertechnology, Inc. RES 2.74K OHM 1/4W 1% AXIAL CMF502K7400FHEA

Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/4W 1% AXIAL - CMF502K7400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% AXIAL
CMF502K7400FHEA
RES 2.74K OHM 1/4W 1% AXIAL CMF502K7400FHEA
RES 2.74Kohm 1/4W 1% AXIAL

RES 2.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K7400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K7400FHEA-ND
Through Hole Resistors CMF502K7400FHEA-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.74K 1% T-2 Ea E3 Vishay - 67P6196 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.74K 1% T-2 Ea E3 Vishay
67P6196
Cmf-50 2.74K 1% T-2 Ea E3 Vishay 67P6196
CMF-50 2.74K 1% T-2 EA e3

CMF-50 2.74K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K7400FHEA CMF502K7400FHEA-ND 67P6196
Product Name RES 2.74K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.74K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers