Metal Film Resistors - Through Hole CMF-50 2.7K 5% T-00 EB e3
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 2.7K 5% T-00 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF502K7000JNEB | CMF502K7000JNEB-ND | 67P6195 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-50 2.7K 5% T-00 Eb E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |