Vishay Intertechnology, Inc. RES 2.7K OHM 1/4W 2% AXIAL CMF502K7000GKBF

Description
RES 2.7Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W 2% AXIAL - CMF502K7000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 2% AXIAL
CMF502K7000GKBF
RES 2.7K OHM 1/4W 2% AXIAL CMF502K7000GKBF
RES 2.7Kohm 1/4W 2% AXIAL

RES 2.7Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K7000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K7000GKBF-ND
Through Hole Resistors CMF502K7000GKBF-ND
2.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.7K 2% T-1 B14 Vishay - 67P6193 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.7K 2% T-1 B14 Vishay
67P6193
Cmf-50 2.7K 2% T-1 B14 Vishay 67P6193
CMF-50 2.7K 2% T-1 B14

CMF-50 2.7K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K7000GKBF CMF502K7000GKBF-ND 67P6193
Product Name RES 2.7K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 2.7K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details