Vishay Intertechnology, Inc. RES 2.7K OHM 1/4W 1% AXIAL CMF502K7000FKRE

Description
RES 2.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W 1% AXIAL - CMF502K7000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 1% AXIAL
CMF502K7000FKRE
RES 2.7K OHM 1/4W 1% AXIAL CMF502K7000FKRE
RES 2.7Kohm 1/4W 1% AXIAL

RES 2.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K7000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K7000FKRE-ND
Through Hole Resistors CMF502K7000FKRE-ND
2.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.7K 1% T-1 R36 Vishay - 67P6190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.7K 1% T-1 R36 Vishay
67P6190
Cmf-50 2.7K 1% T-1 R36 Vishay 67P6190
CMF-50 2.7K 1% T-1 R36

CMF-50 2.7K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K7000FKRE CMF502K7000FKRE-ND 67P6190
Product Name RES 2.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.7K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers