Vishay Intertechnology, Inc. Through Hole Resistors CMF502K6700FKR6

Description
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K6700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K6700FKR6-ND
Through Hole Resistors CMF502K6700FKR6-ND
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67K OHM 1/4W 1% AXIAL - CMF502K6700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W 1% AXIAL
CMF502K6700FKR6
RES 2.67K OHM 1/4W 1% AXIAL CMF502K6700FKR6
RES 2.67Kohm 1/4W 1% AXIAL

RES 2.67Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5010
Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5010
Resistor,Metal Film,26.7KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,26.7KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K6700FKR6-ND CMF502K6700FKR6 40C5010
Product Name Through Hole Resistors RES 2.67K OHM 1/4W 1% AXIAL Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details