Vishay Intertechnology, Inc. RES 2.67K OHM 1/4W 1% AXIAL CMF502K6700FKEB

Description
RES 2.67Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/4W 1% AXIAL - CMF502K6700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W 1% AXIAL
CMF502K6700FKEB
RES 2.67K OHM 1/4W 1% AXIAL CMF502K6700FKEB
RES 2.67Kohm 1/4W 1% AXIAL

RES 2.67Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K6700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K6700FKEB-ND
Through Hole Resistors CMF502K6700FKEB-ND
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.67K 1% T-1 Eb E3 Vishay - 67P6183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.67K 1% T-1 Eb E3 Vishay
67P6183
Cmf-50 2.67K 1% T-1 Eb E3 Vishay 67P6183
CMF-50 2.67K 1% T-1 EB e3

CMF-50 2.67K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K6700FKEB CMF502K6700FKEB-ND 67P6183
Product Name RES 2.67K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.67K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details