Vishay Intertechnology, Inc. Through Hole Resistors CMF502K6700FKEA

Description
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K6700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K6700FKEA-ND
Through Hole Resistors CMF502K6700FKEA-ND
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67K OHM 1/4W 1% AXIAL - CMF502K6700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W 1% AXIAL
CMF502K6700FKEA
RES 2.67K OHM 1/4W 1% AXIAL CMF502K6700FKEA
RES 2.67Kohm 1/4W 1% AXIAL

RES 2.67Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 2.67K 1% T-1 Ea E3 Vishay - 67P6182 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.67K 1% T-1 Ea E3 Vishay
67P6182
Cmf-50 2.67K 1% T-1 Ea E3 Vishay 67P6182
CMF-50 2.67K 1% T-1 EA e3

CMF-50 2.67K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K6700FKEA-ND CMF502K6700FKEA 67P6182
Product Name Through Hole Resistors RES 2.67K OHM 1/4W 1% AXIAL Cmf-50 2.67K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details