Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W 1% AXIAL CMF502K6100FKEB

Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W 1% AXIAL - CMF502K6100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W 1% AXIAL
CMF502K6100FKEB
RES 2.61K OHM 1/4W 1% AXIAL CMF502K6100FKEB
RES 2.61Kohm 1/4W 1% AXIAL

RES 2.61Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K6100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K6100FKEB-ND
Through Hole Resistors CMF502K6100FKEB-ND
2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.61K 1% T-1 Eb E3 Vishay - 67P6178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.61K 1% T-1 Eb E3 Vishay
67P6178
Cmf-50 2.61K 1% T-1 Eb E3 Vishay 67P6178
CMF-50 2.61K 1% T-1 EB e3

CMF-50 2.61K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K6100FKEB CMF502K6100FKEB-ND 67P6178
Product Name RES 2.61K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.61K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details