Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W 1% AXIAL CMF502K6100FHEK

Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W 1% AXIAL - CMF502K6100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W 1% AXIAL
CMF502K6100FHEK
RES 2.61K OHM 1/4W 1% AXIAL CMF502K6100FHEK
RES 2.61Kohm 1/4W 1% AXIAL

RES 2.61Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K6100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K6100FHEK-ND
Through Hole Resistors CMF502K6100FHEK-ND
2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.61K 1% T-2 Ek E3 Vishay - 67P6176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.61K 1% T-2 Ek E3 Vishay
67P6176
Cmf-50 2.61K 1% T-2 Ek E3 Vishay 67P6176
CMF-50 2.61K 1% T-2 EK e3

CMF-50 2.61K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K6100FHEK CMF502K6100FHEK-ND 67P6176
Product Name RES 2.61K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.61K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers