Vishay Intertechnology, Inc. RES 2.55K OHM 1% 50PPM 1/4W CMF502K5500FHEB

Description
RES 2.55Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 2.55Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1% 50PPM 1/4W - CMF502K5500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1% 50PPM 1/4W
CMF502K5500FHEB
RES 2.55K OHM 1% 50PPM 1/4W CMF502K5500FHEB
RES 2.55Kohm 1% 50PPM 1/4W

RES 2.55Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF2.55KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.55KQFTR-ND
Through Hole Resistors CMF2.55KQFTR-ND
2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.55KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.55KQFCT-ND
Through Hole Resistors CMF2.55KQFCT-ND
2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF502K5500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.55K OHM 1/4W 1% AXIAL Product overview: CMF502K5500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K5500FHEB can be used for catalog matching and distributor lookup.

RES 2.55K OHM 1/4W 1% AXIAL Product overview: CMF502K5500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K5500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 2.55K 1% T-2 Eb E3 Vishay - 45P3172 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.55K 1% T-2 Eb E3 Vishay
45P3172
Cmf-50 2.55K 1% T-2 Eb E3 Vishay 45P3172
CMF-50 2.55K 1% T-2 EB e3

CMF-50 2.55K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF502K5500FHEB CMF2.55KQFTR-ND 53-CMF502K5500FHEB 45P3172
Product Name RES 2.55K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 2.55K 1% T-2 Eb E3 Vishay
Resistance Range 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details