Vishay Intertechnology, Inc. Through Hole Resistors CMF502K5000BHR6

Description
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K5000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K5000BHR6-ND
Through Hole Resistors CMF502K5000BHR6-ND
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF502K5000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K5000BHR6
Metal Film Resistors - CMF502K5000BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 2.5 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5007 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 2.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5007
Cmf50, 2.5 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5007
CMF50, 2.5 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 2.5 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K5000BHR6-ND CMF502K5000BHR6 40C5007
Product Name Through Hole Resistors Metal Film Resistors - Cmf50, 2.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details