Vishay Intertechnology, Inc. RES 2.5K OHM 1/4W 0.1% AXIAL CMF502K5000BHEB

Description
RES 2.5Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/4W 0.1% AXIAL - CMF502K5000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/4W 0.1% AXIAL
CMF502K5000BHEB
RES 2.5K OHM 1/4W 0.1% AXIAL CMF502K5000BHEB
RES 2.5Kohm 1/4W 0.1% AXIAL

RES 2.5Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K5000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K5000BHEB-ND
Through Hole Resistors CMF502K5000BHEB-ND
2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.5K .1% T-2 Eb E3 Vishay - 67P6167 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.5K .1% T-2 Eb E3 Vishay
67P6167
Cmf-50 2.5K .1% T-2 Eb E3 Vishay 67P6167
CMF-50 2.5K .1% T-2 EB e3

CMF-50 2.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K5000BHEB CMF502K5000BHEB-ND 67P6167
Product Name RES 2.5K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 2.5K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers