Vishay Precision Group Through Hole Resistors CMF502K4900FHEB

Description
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.49KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.49KQFTR-ND
Through Hole Resistors CMF2.49KQFTR-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.49KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.49KQFCT-ND
Through Hole Resistors CMF2.49KQFCT-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1349018-CMF502K4900FHEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349018-CMF502K4900FHEB
Resistors - Through Hole Resistors 1349018-CMF502K4900FHEB
Win Source Part Number: 1349018-CMF502K4900F HEB Category: Resistors - Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.49 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF50

Win Source Part Number: 1349018-CMF502K4900FHEB
Category: Resistors - Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.49 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF50

Buy Now Datasheet
RES 2.49K OHM 1/4W 1% AXIAL - CMF502K4900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W 1% AXIAL
CMF502K4900FHEB
RES 2.49K OHM 1/4W 1% AXIAL CMF502K4900FHEB
RES 2.49Kohm 1/4W 1% AXIAL

RES 2.49Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 2.49 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.49 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8067
Resistor, Metal Film, 2.49 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8067
RESISTOR, METAL FILM, 2.49 KOHM, 250 MW, 1%, FULL REEL; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.49 KOHM, 250 MW, 1%, FULL REEL; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.49 Kohm, 250 Mw, 1%; Resistance Vishay - 67P6163 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49 Kohm, 250 Mw, 1%; Resistance Vishay
67P6163
Metal Film Resistor, 2.49 Kohm, 250 Mw, 1%; Resistance Vishay 67P6163
METAL FILM RESISTOR, 2.49 KOHM, 250 MW, 1%; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49 KOHM, 250 MW, 1%; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF2.49KQFTR-ND 1349018-CMF502K4900FHEB CMF502K4900FHEB 83R8067 67P6163
Product Name Through Hole Resistors Resistors - Through Hole Resistors RES 2.49K OHM 1/4W 1% AXIAL Resistor, Metal Film, 2.49 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 2.49 Kohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details