Vishay Precision Group Cmf-50 2.43K 1% T-1 K36 Vishay CMF502K4300FKKA

Description
CMF-50 2.43K 1% T-1 K36
Description
CMF-50 2.43K 1% T-1 K36

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 2.43K 1% T-1 K36 Vishay - 67P6161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.43K 1% T-1 K36 Vishay
67P6161
Cmf-50 2.43K 1% T-1 K36 Vishay 67P6161
CMF-50 2.43K 1% T-1 K36

CMF-50 2.43K 1% T-1 K36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P6161
Product Name Cmf-50 2.43K 1% T-1 K36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers