Vishay Intertechnology, Inc. RES 2.43K OHM 1/4W 1% AXIAL CMF502K4300FKEK

Description
RES 2.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/4W 1% AXIAL - CMF502K4300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/4W 1% AXIAL
CMF502K4300FKEK
RES 2.43K OHM 1/4W 1% AXIAL CMF502K4300FKEK
RES 2.43Kohm 1/4W 1% AXIAL

RES 2.43Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K4300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K4300FKEK-ND
Through Hole Resistors CMF502K4300FKEK-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.43K 1% T-1 Ek E3 Vishay - 67P6160 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.43K 1% T-1 Ek E3 Vishay
67P6160
Cmf-50 2.43K 1% T-1 Ek E3 Vishay 67P6160
CMF-50 2.43K 1% T-1 EK e3

CMF-50 2.43K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K4300FKEK CMF502K4300FKEK-ND 67P6160
Product Name RES 2.43K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.43K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details