Vishay Intertechnology, Inc. 4W Resistor CMF502K4300FHEB

Description
RES 2.43K OHM 1/4W 1% AXIAL Product overview: CMF502K4300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K4300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.43K OHM 1/4W 1% AXIAL Product overview: CMF502K4300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K4300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF502K4300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.43K OHM 1/4W 1% AXIAL Product overview: CMF502K4300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K4300FHEB can be used for catalog matching and distributor lookup.

RES 2.43K OHM 1/4W 1% AXIAL Product overview: CMF502K4300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K4300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF2.43KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.43KQFCT-ND
Through Hole Resistors CMF2.43KQFCT-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.43KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.43KQFTR-ND
Through Hole Resistors CMF2.43KQFTR-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.43K OHM 1/4W 1% AXIAL - CMF502K4300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/4W 1% AXIAL
CMF502K4300FHEB
RES 2.43K OHM 1/4W 1% AXIAL CMF502K4300FHEB
RES 2.43Kohm 1/4W 1% AXIAL

RES 2.43Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 2.43K 1% T-2 Eb E3 Vishay - 67P6157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.43K 1% T-2 Eb E3 Vishay
67P6157
Cmf-50 2.43K 1% T-2 Eb E3 Vishay 67P6157
CMF-50 2.43K 1% T-2 EB e3

CMF-50 2.43K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF502K4300FHEB CMF2.43KQFCT-ND CMF502K4300FHEB 67P6157
Product Name 4W Resistor Through Hole Resistors RES 2.43K OHM 1/4W 1% AXIAL Cmf-50 2.43K 1% T-2 Eb E3 Vishay
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details