Vishay Intertechnology, Inc. Metal Film Resistors - CMF502K4000JKEA

Description
Metal Film Resistors - Through Hole CMF-50 2.4K 5% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 2.4K 5% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF502K4000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K4000JKEA
Metal Film Resistors - CMF502K4000JKEA
Metal Film Resistors - Through Hole CMF-50 2.4K 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 2.4K 5% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF502K4000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K4000JKEA-ND
Through Hole Resistors CMF502K4000JKEA-ND
2.4 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502K4000JKEA CMF502K4000JKEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers