Vishay Intertechnology, Inc. Through Hole Resistors CMF502K4000GKBF

Description
2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K4000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K4000GKBF-ND
Through Hole Resistors CMF502K4000GKBF-ND
2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF502K4000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K4000GKBF
Metal Film Resistors - CMF502K4000GKBF
Metal Film Resistors - Through Hole CMF-50 2.4K 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 2.4K 2% T-1 B14

Supplier's Site
Cmf-50 2.4K 2% T-1 B14 Vishay - 67P6154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.4K 2% T-1 B14 Vishay
67P6154
Cmf-50 2.4K 2% T-1 B14 Vishay 67P6154
CMF-50 2.4K 2% T-1 B14

CMF-50 2.4K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K4000GKBF-ND CMF502K4000GKBF 67P6154
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 2.4K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details