Vishay Intertechnology, Inc. RES 2.4K OHM 1/4W 1% AXIAL CMF502K4000FKEK

Description
RES 2.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/4W 1% AXIAL - CMF502K4000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W 1% AXIAL
CMF502K4000FKEK
RES 2.4K OHM 1/4W 1% AXIAL CMF502K4000FKEK
RES 2.4Kohm 1/4W 1% AXIAL

RES 2.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K4000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K4000FKEK-ND
Through Hole Resistors CMF502K4000FKEK-ND
2.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.4K 1% T-1 Ek E3 Vishay - 67P6153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.4K 1% T-1 Ek E3 Vishay
67P6153
Cmf-50 2.4K 1% T-1 Ek E3 Vishay 67P6153
CMF-50 2.4K 1% T-1 EK e3

CMF-50 2.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K4000FKEK CMF502K4000FKEK-ND 67P6153
Product Name RES 2.4K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.4K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details