Vishay Intertechnology, Inc. Through Hole Resistors CMF502K3700FKEB

Description
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K3700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K3700FKEB-ND
Through Hole Resistors CMF502K3700FKEB-ND
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.37K OHM 1/4W 1% AXIAL - CMF502K3700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/4W 1% AXIAL
CMF502K3700FKEB
RES 2.37K OHM 1/4W 1% AXIAL CMF502K3700FKEB
RES 2.37Kohm 1/4W 1% AXIAL

RES 2.37Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 2.37K 1% T-1 Eb E3 Vishay - 67P6150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.37K 1% T-1 Eb E3 Vishay
67P6150
Cmf-50 2.37K 1% T-1 Eb E3 Vishay 67P6150
CMF-50 2.37K 1% T-1 EB e3

CMF-50 2.37K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K3700FKEB-ND CMF502K3700FKEB 67P6150
Product Name Through Hole Resistors RES 2.37K OHM 1/4W 1% AXIAL Cmf-50 2.37K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details