Vishay Intertechnology, Inc. Metal Film Resistors - CMF502K3200FKEK

Description
Metal Film Resistors - Through Hole CMF-50 2.32K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 2.32K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF502K3200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF502K3200FKEK
Metal Film Resistors - CMF502K3200FKEK
Metal Film Resistors - Through Hole CMF-50 2.32K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-50 2.32K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF502K3200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K3200FKEK-ND
Through Hole Resistors CMF502K3200FKEK-ND
2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.32K 1% T-1 Ek E3 Vishay - 67P6147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.32K 1% T-1 Ek E3 Vishay
67P6147
Cmf-50 2.32K 1% T-1 Ek E3 Vishay 67P6147
CMF-50 2.32K 1% T-1 EK e3

CMF-50 2.32K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K3200FKEK CMF502K3200FKEK-ND 67P6147
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 2.32K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details