Vishay Intertechnology, Inc. RES 2.32K OHM 1/4W 1% AXIAL CMF502K3200FKEB

Description
RES 2.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/4W 1% AXIAL - CMF502K3200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/4W 1% AXIAL
CMF502K3200FKEB
RES 2.32K OHM 1/4W 1% AXIAL CMF502K3200FKEB
RES 2.32Kohm 1/4W 1% AXIAL

RES 2.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K3200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K3200FKEB-ND
Through Hole Resistors CMF502K3200FKEB-ND
2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.32K 1% T-1 Eb E3 Vishay - 67P6146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.32K 1% T-1 Eb E3 Vishay
67P6146
Cmf-50 2.32K 1% T-1 Eb E3 Vishay 67P6146
CMF-50 2.32K 1% T-1 EB e3

CMF-50 2.32K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K3200FKEB CMF502K3200FKEB-ND 67P6146
Product Name RES 2.32K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.32K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details