Metal Film Resistors - Through Hole
CMF50, 2.26 kOhm, +/- 1 Percent, 100 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF502K2600FKWF | 40C5002 |
| Product Name | Metal Film Resistors - | Cmf50, 2.26 Kohm, +/1 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm |