Vishay Intertechnology, Inc. RES 2.26K OHM 1/4W 1% AXIAL CMF502K2600FKBF

Description
RES 2.26Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W 1% AXIAL - CMF502K2600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W 1% AXIAL
CMF502K2600FKBF
RES 2.26K OHM 1/4W 1% AXIAL CMF502K2600FKBF
RES 2.26Kohm 1/4W 1% AXIAL

RES 2.26Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K2600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K2600FKBF-ND
Through Hole Resistors CMF502K2600FKBF-ND
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.26Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50B2697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.26Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50B2697
Resistor,metal Film,2.26Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50B2697
Resistor,Metal Film,2.26KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.26KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K2600FKBF CMF502K2600FKBF-ND 50B2697
Product Name RES 2.26K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.26Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details