Vishay Intertechnology, Inc. Through Hole Resistors CMF502K2600FHEB

Description
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.26KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.26KQFCT-ND
Through Hole Resistors CMF2.26KQFCT-ND
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.26KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.26KQFTR-ND
Through Hole Resistors CMF2.26KQFTR-ND
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1006659-CMF502K2600FHEB
Resistors - Through Hole Resistors 1006659-CMF502K2600FHEB
Win Source Part Number: 1006659-CMF502K2600F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.26 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF2.26KQFCT,CMF2.26 KQFTR Base Product Number: CMF50

Win Source Part Number: 1006659-CMF502K2600FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.26 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF2.26KQFCT,CMF2.26KQFTR
Base Product Number: CMF50

Buy Now Datasheet
4W Resistor - 53-CMF502K2600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.26K OHM 1/4W 1% AXIAL Product overview: CMF502K2600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K2600FHEB can be used for catalog matching and distributor lookup.

RES 2.26K OHM 1/4W 1% AXIAL Product overview: CMF502K2600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K2600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.26K OHM 1% 50PPM 1/4W - CMF502K2600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1% 50PPM 1/4W
CMF502K2600FHEB
RES 2.26K OHM 1% 50PPM 1/4W CMF502K2600FHEB
RES 2.26Kohm 1% 50PPM 1/4W

RES 2.26Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 2.26K 1% T-2 Eb E3 Vishay - 67P6134 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.26K 1% T-2 Eb E3 Vishay
67P6134
Cmf-50 2.26K 1% T-2 Eb E3 Vishay 67P6134
CMF-50 2.26K 1% T-2 EB e3

CMF-50 2.26K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF2.26KQFCT-ND 1006659-CMF502K2600FHEB 53-CMF502K2600FHEB CMF502K2600FHEB 67P6134
Product Name Through Hole Resistors Resistors - Through Hole Resistors 4W Resistor RES 2.26K OHM 1% 50PPM 1/4W Cmf-50 2.26K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers