Vishay Intertechnology, Inc. RES 2.21K OHM 1/4W 1% AXIAL CMF502K2100FKEA

Description
RES 2.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/4W 1% AXIAL - CMF502K2100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/4W 1% AXIAL
CMF502K2100FKEA
RES 2.21K OHM 1/4W 1% AXIAL CMF502K2100FKEA
RES 2.21Kohm 1/4W 1% AXIAL

RES 2.21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K2100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K2100FKEA-ND
Through Hole Resistors CMF502K2100FKEA-ND
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502K2100FKEA CMF502K2100FKEA-ND
Product Name RES 2.21K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers