Vishay Precision Group Through Hole Resistors CMF502K2100FHEB

Description
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.21KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.21KQFCT-ND
Through Hole Resistors CMF2.21KQFCT-ND
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.21KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.21KQFTR-ND
Through Hole Resistors CMF2.21KQFTR-ND
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W 200V Resistor - 53-CMF502K2100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF502K2100FHEB
4W 200V Resistor 53-CMF502K2100FHEB
2.21kR 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF502K2100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K2100FHEB can be used for catalog matching and distributor lookup.

2.21kR 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF502K2100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K2100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.21K OHM 1% 50PPM 1/4W - CMF502K2100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1% 50PPM 1/4W
CMF502K2100FHEB
RES 2.21K OHM 1% 50PPM 1/4W CMF502K2100FHEB
RES 2.21Kohm 1% 50PPM 1/4W

RES 2.21Kohm 1% 50PPM 1/4W

Supplier's Site
Metal Film Resistor, 2.21Kohm, 250Mw, 1%; Resistance Vishay - 26R4020 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 250Mw, 1%; Resistance Vishay
26R4020
Metal Film Resistor, 2.21Kohm, 250Mw, 1%; Resistance Vishay 26R4020
METAL FILM RESISTOR, 2.21KOHM, 250mW, 1%; Resistance:2.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 250mW, 1%; Resistance:2.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 2.21Kohm, 250Mw, 1%; Resistance Vishay - 67P6126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.21Kohm, 250Mw, 1%; Resistance Vishay
67P6126
Resistor, Metal Film, 2.21Kohm, 250Mw, 1%; Resistance Vishay 67P6126
RESISTOR, METAL FILM, 2.21KOHM, 250mW, 1%; Resistance:2.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.21KOHM, 250mW, 1%; Resistance:2.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF2.21KQFCT-ND 53-CMF502K2100FHEB CMF502K2100FHEB 26R4020
Product Name Through Hole Resistors 4W 200V Resistor RES 2.21K OHM 1% 50PPM 1/4W Metal Film Resistor, 2.21Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details