Vishay Intertechnology, Inc. RES 2.2K OHM 1/4W 5% AXIAL CMF502K2000JKEB

Description
RES 2.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/4W 5% AXIAL - CMF502K2000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W 5% AXIAL
CMF502K2000JKEB
RES 2.2K OHM 1/4W 5% AXIAL CMF502K2000JKEB
RES 2.2Kohm 1/4W 5% AXIAL

RES 2.2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K2000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K2000JKEB-ND
Through Hole Resistors CMF502K2000JKEB-ND
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502K2000JKEB CMF502K2000JKEB-ND
Product Name RES 2.2K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details