Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF502K2000GKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF502K2000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF502K2000GKBF
Vishay/DaleMetal Film Resistors - CMF502K2000GKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 2.2K 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF502K2000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K2000GKBF-ND
Through Hole Resistors CMF502K2000GKBF-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502K2000GKBF CMF502K2000GKBF-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details