Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF502K1620BER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF502K1620BER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF502K1620BER8
Vishay/DaleMetal Film Resistors - CMF502K1620BER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-50 2.162K .1% T-9 Re8 Vishay - 67P6115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.162K .1% T-9 Re8 Vishay
67P6115
Cmf-50 2.162K .1% T-9 Re8 Vishay 67P6115
CMF-50 2.162K .1% T-9 RE8

CMF-50 2.162K .1% T-9 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF502K1620BER8 67P6115
Product Name Vishay/DaleMetal Film Resistors - Cmf-50 2.162K .1% T-9 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details