Vishay Intertechnology, Inc. RES 2.162K OHM 1/4W 0.1% AXIAL CMF502K1620BER6

Description
RES 2.162Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.162Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.162K OHM 1/4W 0.1% AXIAL - CMF502K1620BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.162K OHM 1/4W 0.1% AXIAL
CMF502K1620BER6
RES 2.162K OHM 1/4W 0.1% AXIAL CMF502K1620BER6
RES 2.162Kohm 1/4W 0.1% AXIAL

RES 2.162Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K1620BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1620BER6-ND
Through Hole Resistors CMF502K1620BER6-ND
2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.162K .1% T-9 Re6 Vishay - 67P6113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.162K .1% T-9 Re6 Vishay
67P6113
Cmf-50 2.162K .1% T-9 Re6 Vishay 67P6113
CMF-50 2.162K .1% T-9 RE6

CMF-50 2.162K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K1620BER6 CMF502K1620BER6-ND 67P6113
Product Name RES 2.162K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 2.162K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details