Vishay Intertechnology, Inc. RES 2.162K OHM 1/4W 0.1% AXIAL CMF502K1620BEEA

Description
RES 2.162Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.162Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.162K OHM 1/4W 0.1% AXIAL - CMF502K1620BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.162K OHM 1/4W 0.1% AXIAL
CMF502K1620BEEA
RES 2.162K OHM 1/4W 0.1% AXIAL CMF502K1620BEEA
RES 2.162Kohm 1/4W 0.1% AXIAL

RES 2.162Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K1620BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1620BEEA-ND
Through Hole Resistors CMF502K1620BEEA-ND
2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF502K1620BEEA CMF502K1620BEEA-ND
Product Name RES 2.162K OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers