Vishay Intertechnology, Inc. Through Hole Resistors CMF502K1500FKR6

Description
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K1500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1500FKR6-ND
Through Hole Resistors CMF502K1500FKR6-ND
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 1/4W 1% AXIAL - CMF502K1500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W 1% AXIAL
CMF502K1500FKR6
RES 2.15K OHM 1/4W 1% AXIAL CMF502K1500FKR6
RES 2.15Kohm 1/4W 1% AXIAL

RES 2.15Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4991
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4991
Resistor,Metal Film,21.5KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21.5KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K1500FKR6-ND CMF502K1500FKR6 40C4991
Product Name Through Hole Resistors RES 2.15K OHM 1/4W 1% AXIAL Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details