Vishay Intertechnology, Inc. RES 2.15K OHM 1% 50PPM 1/4W CMF502K1500FHEB

Description
RES 2.15Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 2.15Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1% 50PPM 1/4W - CMF502K1500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1% 50PPM 1/4W
CMF502K1500FHEB
RES 2.15K OHM 1% 50PPM 1/4W CMF502K1500FHEB
RES 2.15Kohm 1% 50PPM 1/4W

RES 2.15Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF2.15KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.15KQFTR-ND
Through Hole Resistors CMF2.15KQFTR-ND
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.15KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.15KQFCT-ND
Through Hole Resistors CMF2.15KQFCT-ND
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF502K1500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.15K OHM 1/4W 1% AXIAL Product overview: CMF502K1500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K1500FHEB can be used for catalog matching and distributor lookup.

RES 2.15K OHM 1/4W 1% AXIAL Product overview: CMF502K1500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K1500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 2.15K 1% T-2 Eb E3 Vishay - 67P6102 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.15K 1% T-2 Eb E3 Vishay
67P6102
Cmf-50 2.15K 1% T-2 Eb E3 Vishay 67P6102
CMF-50 2.15K 1% T-2 EB e3

CMF-50 2.15K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF502K1500FHEB CMF2.15KQFTR-ND 53-CMF502K1500FHEB 67P6102
Product Name RES 2.15K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 2.15K 1% T-2 Eb E3 Vishay
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details