Vishay Intertechnology, Inc. RES 2.1K OHM 1/4W 1% AXIAL CMF502K1000FKRE

Description
RES 2.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/4W 1% AXIAL - CMF502K1000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/4W 1% AXIAL
CMF502K1000FKRE
RES 2.1K OHM 1/4W 1% AXIAL CMF502K1000FKRE
RES 2.1Kohm 1/4W 1% AXIAL

RES 2.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K1000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K1000FKRE-ND
Through Hole Resistors CMF502K1000FKRE-ND
2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.1K 1% T-1 R36 Vishay - 67P6099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.1K 1% T-1 R36 Vishay
67P6099
Cmf-50 2.1K 1% T-1 R36 Vishay 67P6099
CMF-50 2.1K 1% T-1 R36

CMF-50 2.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K1000FKRE CMF502K1000FKRE-ND 67P6099
Product Name RES 2.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details