Vishay Intertechnology, Inc. Through Hole Resistors CMF502K0560BEEA

Description
2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K0560BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K0560BEEA-ND
Through Hole Resistors CMF502K0560BEEA-ND
2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.056 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.056K OHM 1/4W 0.1% AXIAL - CMF502K0560BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.056K OHM 1/4W 0.1% AXIAL
CMF502K0560BEEA
RES 2.056K OHM 1/4W 0.1% AXIAL CMF502K0560BEEA
RES 2.056Kohm 1/4W 0.1% AXIAL

RES 2.056Kohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf-50 2.056K .1% T-9 Ea E3 Vishay - 67P6090 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.056K .1% T-9 Ea E3 Vishay
67P6090
Cmf-50 2.056K .1% T-9 Ea E3 Vishay 67P6090
CMF-50 2.056K .1% T-9 EA e3

CMF-50 2.056K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K0560BEEA-ND CMF502K0560BEEA 67P6090
Product Name Through Hole Resistors RES 2.056K OHM 1/4W 0.1% AXIAL Cmf-50 2.056K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers