Vishay Intertechnology, Inc. RES 2.05K OHM 1/4W 1% AXIAL CMF502K0500FKEB

Description
RES 2.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/4W 1% AXIAL - CMF502K0500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/4W 1% AXIAL
CMF502K0500FKEB
RES 2.05K OHM 1/4W 1% AXIAL CMF502K0500FKEB
RES 2.05Kohm 1/4W 1% AXIAL

RES 2.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502K0500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K0500FKEB-ND
Through Hole Resistors CMF502K0500FKEB-ND
2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.05K 1% T-1 Eb E3 Vishay - 67P6086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.05K 1% T-1 Eb E3 Vishay
67P6086
Cmf-50 2.05K 1% T-1 Eb E3 Vishay 67P6086
CMF-50 2.05K 1% T-1 EB e3

CMF-50 2.05K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K0500FKEB CMF502K0500FKEB-ND 67P6086
Product Name RES 2.05K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.05K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers