Vishay Intertechnology, Inc. Through Hole Resistors CMF502K0000JNEA

Description
2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K0000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K0000JNEA-ND
Through Hole Resistors CMF502K0000JNEA-ND
2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/4W 5% AXIAL - CMF502K0000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 5% AXIAL
CMF502K0000JNEA
RES 2K OHM 1/4W 5% AXIAL CMF502K0000JNEA
RES 2Kohm 1/4W 5% AXIAL

RES 2Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 2K 5% T-00 Ea E3 Vishay - 67P6083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2K 5% T-00 Ea E3 Vishay
67P6083
Cmf-50 2K 5% T-00 Ea E3 Vishay 67P6083
CMF-50 2K 5% T-00 EA e3

CMF-50 2K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K0000JNEA-ND CMF502K0000JNEA 67P6083
Product Name Through Hole Resistors RES 2K OHM 1/4W 5% AXIAL Cmf-50 2K 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers