Vishay Precision Group RES 2.00K OHM 1% 50PPM 1/4W CMF502K0000FHEB

Description
RES 2.00Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 2.00Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1% 50PPM 1/4W - CMF502K0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1% 50PPM 1/4W
CMF502K0000FHEB
RES 2.00K OHM 1% 50PPM 1/4W CMF502K0000FHEB
RES 2.00Kohm 1% 50PPM 1/4W

RES 2.00Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF2.00KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KQFTR-ND
Through Hole Resistors CMF2.00KQFTR-ND
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.00KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KQFCT-ND
Through Hole Resistors CMF2.00KQFCT-ND
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.25W 200V Resistor - 53-CMF502K0000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-CMF502K0000FHEB
0.25W 200V Resistor 53-CMF502K0000FHEB
2kR Metal Film Resistor, 1%, 0.25W, 200V, Axial Product overview: CMF502K0000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K0000FHEB can be used for catalog matching and distributor lookup.

2kR Metal Film Resistor, 1%, 0.25W, 200V, Axial Product overview: CMF502K0000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K0000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay - 26R4019 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay
26R4019
Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay 26R4019
METAL FILM RESISTOR, 2KOHM, 250mW, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 250mW, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 2Kohm, 250Mw, 1%; Resistance Vishay - 16P3414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2Kohm, 250Mw, 1%; Resistance Vishay
16P3414
Resistor, Metal Film, 2Kohm, 250Mw, 1%; Resistance Vishay 16P3414
RESISTOR, METAL FILM, 2KOHM, 250mW, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2KOHM, 250mW, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF502K0000FHEB CMF2.00KQFTR-ND 53-CMF502K0000FHEB 26R4019
Product Name RES 2.00K OHM 1% 50PPM 1/4W Through Hole Resistors 0.25W 200V Resistor Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers