Vishay Intertechnology, Inc. Through Hole Resistors CMF502K0000BHR6

Description
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF502K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502K0000BHR6-ND
Through Hole Resistors CMF502K0000BHR6-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/4W .1% AXIAL - CMF502K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W .1% AXIAL
CMF502K0000BHR6
RES 2K OHM 1/4W .1% AXIAL CMF502K0000BHR6
RES 2Kohm 1/4W .1% AXIAL

RES 2Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,20Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C4978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C4978
Resistor,metal Film,20Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C4978
Resistor,Metal Film,20KOhms,200WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502K0000BHR6-ND CMF502K0000BHR6 40C4978
Product Name Through Hole Resistors RES 2K OHM 1/4W .1% AXIAL Resistor,metal Film,20Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers